The TPS2141IPWP is a power management integrated circuit designed for USB high-power peripherals. It features a 250 mA low-dropout regulator (LDO) with an adjustable output voltage ranging from 0.9 V to 3.3 V, and supports input voltages from 2.7 V to 5.5 V. The device includes a dual-current-limitin
IC USB ADJ LDO 5V HP 14-HTSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | TPS2141IPWP |
| Product Name | PMIC - Power Management - Specialized |