Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS2116DRLR

Description
Win Source Part Number: 1253217-TPS2116DRLR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 42mOhm Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2116DRLRCT,29 6-TPS2116DRLRDKR,296 -TPS2116DRLRTR
Request a Quote
Description
Win Source Part Number: 1253217-TPS2116DRLR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 42mOhm Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2116DRLRCT,29 6-TPS2116DRLRDKR,296 -TPS2116DRLRTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253217-TPS2116DRLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253217-TPS2116DRLR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253217-TPS2116DRLR
Win Source Part Number: 1253217-TPS2116DRLR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current Number of Outputs: 1 Current - Output (Max): 2.5A Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 42mOhm Package / Case: SOT-583 Supplier Device Package: SOT-583 Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS2116DRLRCT,29 6-TPS2116DRLRDKR,296 -TPS2116DRLRTR

Win Source Part Number: 1253217-TPS2116DRLR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: General Purpose
Fault Protection: Over Temperature, Reverse Current
Number of Outputs: 1
Current - Output (Max): 2.5A
Output Configuration: High Side
Voltage - Load: 1.6V ~ 5.5V
Rds On (Typ): 42mOhm
Package / Case: SOT-583
Supplier Device Package: SOT-583
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS2116DRLRCT,296-TPS2116DRLRDKR,296-TPS2116DRLRTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253217-TPS2116DRLR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage References - 7138941P - RS Components, Ltd.
Specs
Type SOT-89
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details