Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1 TPS2115AIPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272177-TPS2115AIPWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115A-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272177-TPS2115AIPWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115A-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1 - 1272177-TPS2115AIPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1
1272177-TPS2115AIPWRQ1
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1 1272177-TPS2115AIPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272177-TPS2115AIPWR Q1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2115A-Q1 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 1.25A Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272177-TPS2115AIPWRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Family Name: TPS2115A-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Channel Type Type: N
Current - Output (Maximum): 1.25A
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2115AIPWRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2115AIPWRQ1
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272177-TPS2115AIPWRQ1 TPS2115AIPWRQ1
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2115AIPWRQ1 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Conductance Fast Diode - 1N4448 - Micross Components, Inc.
Specs
Diode Type Parts List
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-07-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details