POWER MUX SWITCH, HIGH SIDE, SON-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.11ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 54AH1610 |
| Product Name | Power Mux Switch, High Side, Son-8; Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |