Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWG4 TPS2113PWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055446-TPS2113PWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWR; TPS2113PW; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055446-TPS2113PWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWR; TPS2113PW; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWG4 - 055446-TPS2113PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWG4
055446-TPS2113PWG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWG4 055446-TPS2113PWG4
Manufacturer: Texas Instruments Win Source Part Number: 055446-TPS2113PWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Alternative Parts (Cross-Reference): TPS2113PWR; TPS2113PW; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055446-TPS2113PWG4
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Current - Output (Max): 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Alternative Parts (Cross-Reference): TPS2113PWR; TPS2113PW;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2113PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2113PWG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2113PWG4
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 055446-TPS2113PWG4 TPS2113PWG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113PWG4 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FSCBA6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 5000 mA
VR 600 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers