Texas Instruments Standard Linear and Logic Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments TPS2113PW

Description
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Description
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments - 33AH5181 - Newark, An Avnet Company
Chicago, IL, United States
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
33AH5181
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments 33AH5181
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AH5181
Product Name Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details