Texas Instruments Standard Linear and Logic Power Load Sw, High Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments TPS2113APWR

Description
POWER LOAD SW, HIGH SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Description
POWER LOAD SW, HIGH SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments - 28AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
28AH5749
Power Load Sw, High Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments 28AH5749
POWER LOAD SW, HIGH SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.25A; On State Resistance:0.084ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 28AH5749
Product Name Power Load Sw, High Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details