Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWG4 TPS2113APWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111366-TPS2113APWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111366-TPS2113APWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWG4 - 1111366-TPS2113APWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWG4
1111366-TPS2113APWG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWG4 1111366-TPS2113APWG4
Manufacturer: Texas Instruments Win Source Part Number: 1111366-TPS2113APWG4 Packaging: Tube/Rail Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Current - Output (Max): 1.25A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1111366-TPS2113APWG4
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Current - Output (Max): 1.25A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1111366-TPS2113APWG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113APWG4
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW Diode and Rectifier - 284-SMP1340-074LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Dual high-speed switching diode - 1PS302-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers