Texas Instruments Standard Linear and Logic PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113ADRBT TPS2113ADRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272172-TPS2113ADRBT Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2113A Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2113ADRB; TPS2113ADRBR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272172-TPS2113ADRBT Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2113A Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2113ADRB; TPS2113ADRBR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113ADRBT - 1272172-TPS2113ADRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113ADRBT
1272172-TPS2113ADRBT
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113ADRBT 1272172-TPS2113ADRBT
Manufacturer: Texas Instruments Win Source Part Number: 1272172-TPS2113ADRBT Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 1ms Delay Time - OFF: 5ms Family Name: TPS2113A Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Channel Type Type: N Current - Output (Maximum): 1.25A Alternative Parts (Cross-Reference): TPS2113ADRB; TPS2113ADRBR; Introduction Date: October 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272172-TPS2113ADRBT
Packaging: Reel - TR
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Internal Switch(s): Yes
Delay Time - ON: 1ms
Delay Time - OFF: 5ms
Family Name: TPS2113A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Channel Type Type: N
Current - Output (Maximum): 1.25A
Alternative Parts (Cross-Reference): TPS2113ADRB; TPS2113ADRBR;
Introduction Date: October 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Multiplexer, 2 Texas Instruments - 27AJ0371 - Newark, An Avnet Company
Chicago, IL, United States
Power Multiplexer, 2 Texas Instruments
27AJ0371
Power Multiplexer, 2 Texas Instruments 27AJ0371
POWER MULTIPLEXER, 2:1, SON-8; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:0.11ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:SON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

POWER MULTIPLEXER, 2:1, SON-8; Multiplexer Configuration:2:1; No. of Circuits:1Circuits; On State Resistance Max:0.11ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:SON; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Analog Switches IC Analog Multiplexers
Product Number 1272172-TPS2113ADRBT 27AJ0371
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2113ADRBT Power Multiplexer, 2 Texas Instruments
Supply Voltage (VS) 2.8 to 5.5 volts 2.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LVCV2G66GM,125-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2.3 to 5.5 volts
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC139DT - 198144-74HC139DT - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922929P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details