Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112PWR TPS2112PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272171-TPS2112PWR Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2112PW; TPS2112PWR; TPS2112PWRG4; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272171-TPS2112PWR Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2112PW; TPS2112PWR; TPS2112PWRG4; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112PWR - 1272171-TPS2112PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112PWR
1272171-TPS2112PWR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112PWR 1272171-TPS2112PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272171-TPS2112PWR Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Handheld/Mobile Devices Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Channel Type Type: N Current - Output (Maximum): 750mA Alternative Parts (Cross-Reference): TPS2112PW; TPS2112PWR; TPS2112PWRG4; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272171-TPS2112PWR
Packaging: Reel - TR
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Handheld/Mobile Devices
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Internal Switch(s): Yes
Delay Time - ON: 500μs
Delay Time - OFF: 3ms
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Channel Type Type: N
Current - Output (Maximum): 750mA
Alternative Parts (Cross-Reference): TPS2112PW; TPS2112PWR; TPS2112PWRG4;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1272171-TPS2112PWR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112PWR
Supply Voltage (VS) 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRLRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
2-channel analog multiplexer/demultiplexer - 74LVC1G53DC-Q100H - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details