Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112APW TPS2112APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272169-TPS2112APW Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 55μA Transistor Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: TPS2112A Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272169-TPS2112APW Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 55μA Transistor Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: TPS2112A Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112APW - 1272169-TPS2112APW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112APW
1272169-TPS2112APW
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112APW 1272169-TPS2112APW
Manufacturer: Texas Instruments Win Source Part Number: 1272169-TPS2112APW Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 55μA Transistor Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Current - Output (Maximum): 750mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: TPS2112A Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272169-TPS2112APW
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 55μA
Transistor Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 500μs
Delay Time - OFF: 3ms
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Current - Output (Maximum): 750mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2112A
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2112APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2112APW
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2112APW
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272169-TPS2112APW TPS2112APW
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2112APW Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details