Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111APWRG4 TPS2111APWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 900698-TPS2111APWRG4 Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2111 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900698-TPS2111APWRG4 Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2111 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111APWRG4 - 900698-TPS2111APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111APWRG4
900698-TPS2111APWRG4
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111APWRG4 900698-TPS2111APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 900698-TPS2111APWRG4 Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2111 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900698-TPS2111APWRG4
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2111
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2111APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2111APWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2111APWRG4
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 900698-TPS2111APWRG4 TPS2111APWRG4
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2111APWRG4 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223396 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details