Texas Instruments Standard Linear and Logic Autoswing Power Multiplexer, 5.5V, 8-Tssop; Multiplexer Configuration Texas Instruments TPS2111APWR

Description
AUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
Description
AUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Autoswing Power Multiplexer, 5.5V, 8-Tssop; Multiplexer Configuration Texas Instruments - 01J0957 - Newark, An Avnet Company
Chicago, IL, United States
Autoswing Power Multiplexer, 5.5V, 8-Tssop; Multiplexer Configuration Texas Instruments
01J0957
Autoswing Power Multiplexer, 5.5V, 8-Tssop; Multiplexer Configuration Texas Instruments 01J0957
AUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

AUTOSWING POWER MULTIPLEXER, 5.5V, 8-TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Multiplexer, Power, 5.5V, 1A, 8Tssop; Multiplexer Configuration Texas Instruments - 28AH5746 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer, Power, 5.5V, 1A, 8Tssop; Multiplexer Configuration Texas Instruments
28AH5746
Multiplexer, Power, 5.5V, 1A, 8Tssop; Multiplexer Configuration Texas Instruments 28AH5746
MULTIPLEXER, POWER, 5.5V, 1A, 8TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

MULTIPLEXER, POWER, 5.5V, 1A, 8TSSOP; Multiplexer Configuration:2:1; No. of Circuits:2Circuits; On State Resistance Max:0.084ohm; Supply Voltage Range:2.8V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 01J0957
Product Name Autoswing Power Multiplexer, 5.5V, 8-Tssop; Multiplexer Configuration Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923311 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-4174-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details