Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110APWR TPS2110APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 143214-TPS2110APWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Current - Output (Max): 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143214-TPS2110APWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Current - Output (Max): 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110APWR - 143214-TPS2110APWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110APWR
143214-TPS2110APWR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110APWR 143214-TPS2110APWR
Manufacturer: Texas Instruments Win Source Part Number: 143214-TPS2110APWR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 500μs Delay Time - OFF: 3ms Current - Output (Max): 750mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 55μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143214-TPS2110APWR
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 500μs
Delay Time - OFF: 3ms
Current - Output (Max): 750mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 55μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2110APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2110APWR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2110APWR
IC OR CTRLR SRC SELECT 8TSSOP

IC OR CTRLR SRC SELECT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 143214-TPS2110APWR TPS2110APWR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2110APWR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount PIN Diode - SMP1345-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
Constant Current Diodes - 1333334P - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details