Texas Instruments Standard Linear and Logic Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments TPS2110APWR

Description
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
Description
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments - 67AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
67AH3302
Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments 67AH3302
POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER MUX, HIGH-SIDE, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 67AH3302
Product Name Power Mux, High-Side, 5.5V, Tssop-8; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details