Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:750mA; On State Resistance:0.12ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 15AC0938 |
| Product Name | Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |