Manufacturer: Texas Instruments
Win Source Part Number: 1111360-TPS2105DBVTG
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 18μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OR CTRLR SRC SELECT SOT23-5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1111360-TPS2105DBVTG4 | TPS2105DBVTG4 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2105DBVTG4 | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |