Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103D TPS2103D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272165-TPS2103D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 14μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 100mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TPS2103 Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272165-TPS2103D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 14μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 100mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TPS2103 Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103D - 1272165-TPS2103D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103D
1272165-TPS2103D
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103D 1272165-TPS2103D
Manufacturer: Texas Instruments Win Source Part Number: 1272165-TPS2103D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 14μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 100mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: TPS2103 Manufacturer Pack Quantity: 375 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V

Manufacturer: Texas Instruments
Win Source Part Number: 1272165-TPS2103D
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 14μA
Transistor Polarity: N and P-Channel
Internal Switch(s): Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA, 100mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2103
Manufacturer Pack Quantity: 375
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 4V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2103D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2103D
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2103D
IC OR CTRLR SRC SELECT 8SOIC

IC OR CTRLR SRC SELECT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272165-TPS2103D TPS2103D
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2103D Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SemiQ Inc. - GP3D006A065X - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type SemiQ Inc.
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details