Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVT TPS2101DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111356-TPS2101DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111356-TPS2101DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVT - 1111356-TPS2101DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVT
1111356-TPS2101DBVT
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVT 1111356-TPS2101DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111356-TPS2101DBVT Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111356-TPS2101DBVT
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2101DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2101DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2101DBVT
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1111356-TPS2101DBVT TPS2101DBVT
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVT Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 66843292 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details