Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVR TPS2101DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026859-TPS2101DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026859-TPS2101DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVR - 026859-TPS2101DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVR
026859-TPS2101DBVR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVR 026859-TPS2101DBVR
Manufacturer: Texas Instruments Win Source Part Number: 026859-TPS2101DBVR Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 500mA, 10mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 4 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026859-TPS2101DBVR
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 500mA, 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 4 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2101DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2101DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2101DBVR
IC OR CTRLR SRC SELECT SOT23-5

IC OR CTRLR SRC SELECT SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 026859-TPS2101DBVR TPS2101DBVR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101DBVR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details