Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101D TPS2101D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272163-TPS2101D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TPS2101 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272163-TPS2101D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TPS2101 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101D - 1272163-TPS2101D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101D
1272163-TPS2101D
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101D 1272163-TPS2101D
Manufacturer: Texas Instruments Win Source Part Number: 1272163-TPS2101D Packaging: Tube Type: Source Selector Switch Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Transistor Polarity: N and P-Channel Internal Switch(s): Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA, 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TPS2101 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 4V

Manufacturer: Texas Instruments
Win Source Part Number: 1272163-TPS2101D
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 10μA
Transistor Polarity: N and P-Channel
Internal Switch(s): Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA, 10mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2101
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 4V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2101D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2101D
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2101D
IC OR CTRLR SRC SELECT 8SOIC

IC OR CTRLR SRC SELECT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272163-TPS2101D TPS2101D
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2101D Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details