Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2092D TPS2092D

Description
Manufacturer: Texas Instruments Win Source Part Number: 809430-TPS2092D Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: TPS2092 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 809430-TPS2092D Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: TPS2092 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2092D
TPS2092D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2092D TPS2092D
Manufacturer: Texas Instruments Win Source Part Number: 809430-TPS2092D Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 80mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Part Number Series: TPS2092 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 809430-TPS2092D
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 80mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 250mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Part Number Series: TPS2092
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2092D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2092D
PMIC - Power Distribution Switches, Load Drivers TPS2092D
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2092D TPS2092D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2092D PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details