Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2087DR TPS2087DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272160-TPS2087DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2087 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; L6376D013TR; VNQ500PEPTR-E; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272160-TPS2087DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2087 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; L6376D013TR; VNQ500PEPTR-E; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2087DR
TPS2087DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2087DR TPS2087DR
Manufacturer: Texas Instruments Win Source Part Number: 1272160-TPS2087DR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2087 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; L6376D013TR; VNQ500PEPTR-E; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272160-TPS2087DR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Status Flag
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: TPS2087
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): L6376D; L6376D013TR; VNQ500PEPTR-E;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2087DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2087DR
PMIC - Power Distribution Switches, Load Drivers TPS2087DR
IC PWR SWITCH N-CHAN 1:1 16SOIC

IC PWR SWITCH N-CHAN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2087DR TPS2087DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2087DR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details