Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2086D TPS2086D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272159-TPS2086D Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2086 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; VNQ500PEPTR-E; L6376D013TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272159-TPS2086D Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2086 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; VNQ500PEPTR-E; L6376D013TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2086D
TPS2086D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2086D TPS2086D
Manufacturer: Texas Instruments Win Source Part Number: 1272159-TPS2086D Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2086 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): L6376D; VNQ500PEPTR-E; L6376D013TR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272159-TPS2086D
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Status Flag
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: TPS2086
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): L6376D; VNQ500PEPTR-E; L6376D013TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2086D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2086D
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers