Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2082DRG4 TPS2082DRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100867-TPS2082DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 2 Operating Supply Voltage: 5.5 V Weight: 75.891673 mg Resistance: 80 mΩ Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Quiescent Current: 85 µA Output Current: 500 mA Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 500 mA Min Input Voltage: 2.7 V Nominal Supply Current: 85 µA Max Supply Current: 85 µA Nominal Input Voltage: 5.5 V Min Current Limit: 700 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100867-TPS2082DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 2 Operating Supply Voltage: 5.5 V Weight: 75.891673 mg Resistance: 80 mΩ Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Quiescent Current: 85 µA Output Current: 500 mA Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 500 mA Min Input Voltage: 2.7 V Nominal Supply Current: 85 µA Max Supply Current: 85 µA Nominal Input Voltage: 5.5 V Min Current Limit: 700 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2082DRG4 - 1100867-TPS2082DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2082DRG4
1100867-TPS2082DRG4
PMIC - PMIC - Hot Swap Controllers - TPS2082DRG4 1100867-TPS2082DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100867-TPS2082DRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Inputs: 2 Operating Supply Voltage: 5.5 V Weight: 75.891673 mg Resistance: 80 mΩ Number of Channels: 2 Number of Pins: 8 Number of Outputs: 2 Quiescent Current: 85 µA Output Current: 500 mA Categories: PMIC - Hot Swap Controllers Case / Package: SOIC Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 500 mA Min Input Voltage: 2.7 V Nominal Supply Current: 85 µA Max Supply Current: 85 µA Nominal Input Voltage: 5.5 V Min Current Limit: 700 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100867-TPS2082DRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Inputs: 2
Operating Supply Voltage: 5.5 V
Weight: 75.891673 mg
Resistance: 80 mΩ
Number of Channels: 2
Number of Pins: 8
Number of Outputs: 2
Quiescent Current: 85 µA
Output Current: 500 mA
Categories: PMIC - Hot Swap Controllers
Case / Package: SOIC
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 500 mA
Min Input Voltage: 2.7 V
Nominal Supply Current: 85 µA
Max Supply Current: 85 µA
Nominal Input Voltage: 5.5 V
Min Current Limit: 700 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100867-TPS2082DRG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2082DRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details