Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2080D TPS2080D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272158-TPS2080D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS2080 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272158-TPS2080D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS2080 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2080D
TPS2080D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2080D TPS2080D
Manufacturer: Texas Instruments Win Source Part Number: 1272158-TPS2080D Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS2080 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272158-TPS2080D
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2080
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now
TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8 - 815-TPS2080D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8
815-TPS2080D
TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8 815-TPS2080D
TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8

TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8

Supplier's Site
Ic, Dual Power Dist Sw 8-Soic; Power Load Switch Type Texas Instruments - 28AH5744 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Power Dist Sw 8-Soic; Power Load Switch Type Texas Instruments
28AH5744
Ic, Dual Power Dist Sw 8-Soic; Power Load Switch Type Texas Instruments 28AH5744
IC, DUAL POWER DIST SW 8-SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, DUAL POWER DIST SW 8-SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2080D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2080D
PMIC - Power Distribution Switches, Load Drivers TPS2080D
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2080D 815-TPS2080D 28AH5744 TPS2080D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2080D TEXAS INSTRUMENTS TPS2080D.Power Distribution Switch, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8 Ic, Dual Power Dist Sw 8-Soic; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details