IC PWR SWITCH N-CHAN 1:4 24SSOP
Power Switch/Driver 1:4 N-Channel 100mA 24-SSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2075DB | TPS2075DB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |
| Packing Method | Bulk; Tube; Bulk,Tube; Other | Tube; Tube; Other |
| Driver Type | High-side |