Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DB TPS2075DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272157-TPS2075DB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Good, Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Family Name: TPS2075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MIC2524-1BN; MIC2527-1BN; MIC2527-1BWM; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272157-TPS2075DB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Good, Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Family Name: TPS2075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MIC2524-1BN; MIC2527-1BN; MIC2527-1BWM; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DB
TPS2075DB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DB TPS2075DB
Manufacturer: Texas Instruments Win Source Part Number: 1272157-TPS2075DB Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Power Good, Status Flag Package: 24-SSOP (0.209", 5.30mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 100 mOhm Family Name: TPS2075 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Alternative Parts (Cross-Reference): MIC2524-1BN; MIC2527-1BN; MIC2527-1BWM; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272157-TPS2075DB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Power Good, Status Flag
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Over Temperature
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 100 mOhm
Family Name: TPS2075
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Current - Output (Maximum): 100mA
Alternative Parts (Cross-Reference): MIC2524-1BN; MIC2527-1BN; MIC2527-1BWM;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2075DB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2075DB
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details