Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2074DB TPS2074DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272156-TPS2074DB Packaging: Tube Features: Power Good, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TPS2074 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 100mOhm
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272156-TPS2074DB Packaging: Tube Features: Power Good, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TPS2074 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 100mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2074DB
TPS2074DB
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2074DB TPS2074DB
Manufacturer: Texas Instruments Win Source Part Number: 1272156-TPS2074DB Packaging: Tube Features: Power Good, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Current - Output (Maximum): 100mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TPS2074 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Load Voltage (V): 4.5V ~ 5.5V Rds On: 100mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272156-TPS2074DB
Packaging: Tube
Features: Power Good, Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Current - Output (Maximum): 100mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2074
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Load Voltage (V): 4.5V ~ 5.5V
Rds On: 100mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2074DB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2074DB
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details