Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized TPS2070DAP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317760-TPS2070DAP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Tube Applications: USB, Peripherals Standard Package: 46 Mounting: Surface Mount Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 32-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-3427-5,TPS2070D APG4-ND,-TPS2070DAPG 4,296-3427-5,2156-TP S2070DAP,296-3427-5- NDR,TPS2070DAPG4,-29 6-3427-5-ND,-296-342 7-5-NDR,-TPS2070DAPG 4-NDR,TEXTISTPS2070D AP,-TPS2070DAP-NDR Base Product Number: TPS2070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317760-TPS2070DAP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Tube Applications: USB, Peripherals Standard Package: 46 Mounting: Surface Mount Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 32-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-3427-5,TPS2070D APG4-ND,-TPS2070DAPG 4,296-3427-5,2156-TP S2070DAP,296-3427-5- NDR,TPS2070DAPG4,-29 6-3427-5-ND,-296-342 7-5-NDR,-TPS2070DAPG 4-NDR,TEXTISTPS2070D AP,-TPS2070DAP-NDR Base Product Number: TPS2070 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1317760-TPS2070DAP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1317760-TPS2070DAP
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1317760-TPS2070DAP
Manufacturer: Texas Instruments Win Source Part Number: 1317760-TPS2070DAP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized Packaging: Tube Applications: USB, Peripherals Standard Package: 46 Mounting: Surface Mount Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 32-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-3427-5,TPS2070D APG4-ND,-TPS2070DAPG 4,296-3427-5,2156-TP S2070DAP,296-3427-5- NDR,TPS2070DAPG4,-29 6-3427-5-ND,-296-342 7-5-NDR,-TPS2070DAPG 4-NDR,TEXTISTPS2070D AP,-TPS2070DAP-NDR Base Product Number: TPS2070 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317760-TPS2070DAP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Tube
Applications: USB, Peripherals
Standard Package: 46
Mounting: Surface Mount
Current - Supply: 185µA
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 32-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-3427-5,TPS2070DAPG4-ND,-TPS2070DAPG4,296-3427-5,2156-TPS2070DAP,296-3427-5-NDR,TPS2070DAPG4,-296-3427-5-ND,-296-3427-5-NDR,-TPS2070DAPG4-NDR,TEXTISTPS2070DAP,-TPS2070DAP-NDR
Base Product Number: TPS2070
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5V 3.3V HTSSOP LDO Voltage Regulator IC
761-TPS2070DAP
5V 3.3V HTSSOP LDO Voltage Regulator IC 761-TPS2070DAP
Pwr controller for Bus/Self Pwrd Hub w/ 5V LDO Control, 3.3V LDO, 8 pwr switches Act-Lo BPMode ind 32-HTSSOP -40 to 85 Product overview: TPS2070DAP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, HTSSOP, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS2070DAP can be used for catalog matching and distributor lookup.

Pwr controller for Bus/Self Pwrd Hub w/ 5V LDO Control, 3.3V LDO, 8 pwr switches Act-Lo BPMode ind 32-HTSSOP -40 to 85 Product overview: TPS2070DAP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, HTSSOP, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS2070DAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-3427-5-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-3427-5-ND
Power Management - Specialized 296-3427-5-ND
USB, Peripherals PMIC 32-HTSSOP

USB, Peripherals PMIC 32-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1317760-TPS2070DAP 761-TPS2070DAP 296-3427-5-ND
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 5V 3.3V HTSSOP LDO Voltage Regulator IC Power Management - Specialized
Package Type SSOP; Other; 32-TSSOP (0.240", 6.10mm Width) Exposed Pad Other; HTSSOP Other; "32-PowerTSSOP (0.240"", 6.10mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
Voltage Regulators - 2444481 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details