Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2069DDBVT

Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2069DDBVT
PMIC - Power Distribution Switches, Load Drivers TPS2069DDBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments - 27AJ0370 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments
27AJ0370
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments 27AJ0370
POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2069DDBVT 27AJ0370
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details