Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR TPS2069DDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 800989-TPS2069DDBVR Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 76mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 800989-TPS2069DDBVR Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 76mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR - TPS2069DDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR
TPS2069DDBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR TPS2069DDBVR
Manufacturer: Texas Instruments Win Source Part Number: 800989-TPS2069DDBVR Packaging: Reel Mounting Style: Surface Mount Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 76mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.5A Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 800989-TPS2069DDBVR
Packaging: Reel
Mounting Style: Surface Mount
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 76mOhm
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 1.5A
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2069DDBVR
PMIC - Power Distribution Switches, Load Drivers TPS2069DDBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2069DDBVR TPS2069DDBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069DDBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details