Manufacturer: Texas Instruments
Win Source Part Number: 219983-TPS2069CDGN
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package: 8-MSOP-PowerPad
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 69 mOhm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Power Switch/Driver 1:1 N-Channel 1.5A 8-HVSSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 219983-TPS2069CDGN | 296-29509-5-ND |
| Product Name | Integrated Circuits(ICs) | Power Distribution Switches, Load Drivers |