Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069CDBVT TPS2069CDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 132326-TPS2069CDBVT Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 76 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 132326-TPS2069CDBVT Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 76 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069CDBVT
TPS2069CDBVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069CDBVT TPS2069CDBVT
Manufacturer: Texas Instruments Win Source Part Number: 132326-TPS2069CDBVT Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 76 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132326-TPS2069CDBVT
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 76 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, Active High, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments - 55W7399 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Active High, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments
55W7399
Power Load Switch, Active High, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments 55W7399
POWER LOAD SWITCH, ACTIVE HIGH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

POWER LOAD SWITCH, ACTIVE HIGH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

Supplier's Site
Load Switch, 5.5V, 1.5A, Act Hi, 5Sot23; Power Load Switch Type Texas Instruments - 28AH5743 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 5.5V, 1.5A, Act Hi, 5Sot23; Power Load Switch Type Texas Instruments
28AH5743
Load Switch, 5.5V, 1.5A, Act Hi, 5Sot23; Power Load Switch Type Texas Instruments 28AH5743
LOAD SWITCH, 5.5V, 1.5A, ACT HI, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, 5.5V, 1.5A, ACT HI, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.15A; On State Resistance:0.076ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2069CDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2069CDBVT
PMIC - Power Distribution Switches, Load Drivers TPS2069CDBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2069CDBVT 55W7399 TPS2069CDBVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2069CDBVT Power Load Switch, Active High, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details