Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2068DGNR TPS2068DGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 109906-TPS2068DGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2068 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2815CMMTR-G1; AP2815DMM-G1; AP2815CMM-G1; AP2815DMMTR-G1; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 109906-TPS2068DGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2068 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2815CMMTR-G1; AP2815DMM-G1; AP2815CMM-G1; AP2815DMMTR-G1; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2068DGNR
TPS2068DGNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2068DGNR TPS2068DGNR
Manufacturer: Texas Instruments Win Source Part Number: 109906-TPS2068DGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2068 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2815CMMTR-G1; AP2815DMM-G1; AP2815CMM-G1; AP2815DMMTR-G1; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109906-TPS2068DGNR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2068
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2815CMMTR-G1; AP2815DMM-G1; AP2815CMM-G1; AP2815DMMTR-G1;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2068DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2068DGNR
PMIC - Power Distribution Switches, Load Drivers TPS2068DGNR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2068DGNR TPS2068DGNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2068DGNR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details