Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066DGNG4 TPS2066DGNG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272150-TPS2066DGNG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MIC2536-1YMM; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272150-TPS2066DGNG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MIC2536-1YMM; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066DGNG4
TPS2066DGNG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066DGNG4 TPS2066DGNG4
Manufacturer: Texas Instruments Win Source Part Number: 1272150-TPS2066DGNG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MIC2536-1YMM; Introduction Date: August 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272150-TPS2066DGNG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2066
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MIC2536-1YMM;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2066DGNG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2066DGNG4
PMIC - Power Distribution Switches, Load Drivers TPS2066DGNG4
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2066DGNG4 TPS2066DGNG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066DGNG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details