POWER LOAD SWITCH, HIGH SIDE, , MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 28AH5742 |
| Product Name | Power Load Switch, High Side, , Msop-8; Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |