Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TPS2066CDGNEVM-015

Description
TPS2066C Power Distribution Switch (Load Switch) Power Management Evaluation Board
Request a Quote Datasheet
Description
TPS2066C Power Distribution Switch (Load Switch) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-30324-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-30324-ND
Evaluation and Demonstration Boards and Kits 296-30324-ND
TPS2066C Power Distribution Switch (Load Switch) Power Management Evaluation Board

TPS2066C Power Distribution Switch (Load Switch) Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - TPS2066CDGNEVM-015 - 792477-TPS2066CDGNEVM-015 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2066CDGNEVM-015
792477-TPS2066CDGNEVM-015
Evaluation and Demonstration Boards and Kits - TPS2066CDGNEVM-015 792477-TPS2066CDGNEVM-015
Manufacturer: Texas Instruments Win Source Part Number: 792477-TPS2066CDGNEV M-015 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2-Channel (Dual) Embedded: No Utilized IC / Part: TPS2066C Secondary Attributes: 4.5V ~ 5.5V Supply Family Name: TPS2066 Categories: Development Boards, Kits, Programmers Introduction Date: November 22, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 792477-TPS2066CDGNEVM-015
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2-Channel (Dual)
Embedded: No
Utilized IC / Part: TPS2066C
Secondary Attributes: 4.5V ~ 5.5V Supply
Family Name: TPS2066
Categories: Development Boards, Kits, Programmers
Introduction Date: November 22, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel - TPS2066CDGNEVM-015 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel
TPS2066CDGNEVM-015
EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel TPS2066CDGNEVM-015
EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel

EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS2066CDGNEVM-015 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS2066CDGNEVM-015
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS2066CDGNEVM-015
EVAL MODULE FOR TPS2066C-015

EVAL MODULE FOR TPS2066C-015

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-30324-ND 792477-TPS2066CDGNEVM-015 TPS2066CDGNEVM-015 TPS2066CDGNEVM-015
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - TPS2066CDGNEVM-015 EVAL MODULE FOR TPS2066C-015 Power Management Power Distribution Switch (Load Switch) No TPS2066C 2 Channel Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576789 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Programmers, Emulators, and Debuggers - CY3649 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers