Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066ADRBT TPS2066ADRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797866-TPS2066ADRBT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN10AATXG ; NCP382HMN15AATXG; MAX1823BEUB; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797866-TPS2066ADRBT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN10AATXG ; NCP382HMN15AATXG; MAX1823BEUB; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066ADRBT
TPS2066ADRBT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066ADRBT TPS2066ADRBT
Manufacturer: Texas Instruments Win Source Part Number: 797866-TPS2066ADRBT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2066A Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN10AATXG ; NCP382HMN15AATXG; MAX1823BEUB; Introduction Date: February 01, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797866-TPS2066ADRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-VDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2066A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON (3x3)
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN10AATXG ; NCP382HMN15AATXG; MAX1823BEUB;
Introduction Date: February 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2066ADRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2066ADRBT
PMIC - Power Distribution Switches, Load Drivers TPS2066ADRBT
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2066ADRBT TPS2066ADRBT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2066ADRBT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details