Power Switch/Driver
Power Switch/Driver 1:1 N-Channel 1A 8-HVSSOP
IC PWR SWITCH N-CHAN 1:1 8MSOP
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2065QDGNRQ1 | TPS2065QDGNRQ1 | TPS2065QDGNRQ1 |
| Product Name | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Output Configuration | Inverting | Inverting; Noninverting | |
| Packing Method | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | ||
| Number of Outputs | 1; 1 |