Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2065DDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321106-TPS2065DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 96mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45205-6,2156-TPS 2065DDBVT,296-45205- 2,TEXTISTPS2065DDBVT ,296-45205-1 Base Product Number: TPS2065 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321106-TPS2065DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 96mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45205-6,2156-TPS 2065DDBVT,296-45205- 2,TEXTISTPS2065DDBVT ,296-45205-1 Base Product Number: TPS2065 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1321106-TPS2065DDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1321106-TPS2065DDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1321106-TPS2065DDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1321106-TPS2065DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 96mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45205-6,2156-TPS 2065DDBVT,296-45205- 2,TEXTISTPS2065DDBVT ,296-45205-1 Base Product Number: TPS2065 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321106-TPS2065DDBVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Status Flag
Standard Package: 250
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 96mOhm
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45205-6,2156-TPS2065DDBVT,296-45205-2,TEXTISTPS2065DDBVT,296-45205-1
Base Product Number: TPS2065
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1321106-TPS2065DDBVT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details