Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2065D

Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2065D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2065D
PMIC - Power Distribution Switches, Load Drivers TPS2065D
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
Ic, Power Dis Switch, Single, 1A; Power Load Switch Type Texas Instruments - 27AJ0367 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Dis Switch, Single, 1A; Power Load Switch Type Texas Instruments
27AJ0367
Ic, Power Dis Switch, Single, 1A; Power Load Switch Type Texas Instruments 27AJ0367
IC, POWER DIS SWITCH, SINGLE, 1A; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, POWER DIS SWITCH, SINGLE, 1A; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2065D 27AJ0367
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, Power Dis Switch, Single, 1A; Power Load Switch Type Texas Instruments
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Block - 21147855 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Distribution Units - 637921 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F - German Schuko
View Details