Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDGN TPS2065CDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 083877-TPS2065CDGN Packaging: Tube/Rail Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083877-TPS2065CDGN Packaging: Tube/Rail Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDGN
TPS2065CDGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDGN TPS2065CDGN
Manufacturer: Texas Instruments Win Source Part Number: 083877-TPS2065CDGN Packaging: Tube/Rail Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083877-TPS2065CDGN
Packaging: Tube/Rail
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 86 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pwr Sw Usb, 1.48A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments - 27AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Sw Usb, 1.48A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments
27AJ0366
Pwr Sw Usb, 1.48A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments 27AJ0366
PWR SW USB, 1.48A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.55A; On State Resistance:0.086ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

PWR SW USB, 1.48A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.55A; On State Resistance:0.086ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2065CDGN 27AJ0366
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDGN Pwr Sw Usb, 1.48A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments
Voltage 4.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details