Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDBVT-2 TPS2065CDBVT-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272142-TPS2065CDBVT -2 Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TPS2065 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 4.5V ~ 5.5V Rds On: 96mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272142-TPS2065CDBVT -2 Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TPS2065 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 4.5V ~ 5.5V Rds On: 96mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDBVT-2
TPS2065CDBVT-2
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDBVT-2 TPS2065CDBVT-2
Manufacturer: Texas Instruments Win Source Part Number: 1272142-TPS2065CDBVT -2 Packaging: Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: TPS2065 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 4.5V ~ 5.5V Rds On: 96mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272142-TPS2065CDBVT-2
Packaging: Reel
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 1A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2065
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Load Voltage (V): 4.5V ~ 5.5V
Rds On: 96mOhm

Buy Now
Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch - 815-TPS2065CDBVT-2 - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch
815-TPS2065CDBVT-2
Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch 815-TPS2065CDBVT-2
Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch

Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2065CDBVT-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2065CDBVT-2
PMIC - Power Distribution Switches, Load Drivers TPS2065CDBVT-2
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2065CDBVT-2 815-TPS2065CDBVT-2 TPS2065CDBVT-2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2065CDBVT-2 Power Switch ICs - Power Distribution Sgl Ch Current-Ltd USB Pwr Disti Switch PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details