Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBR TPS2064DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272139-TPS2064DRBR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN15AATXG; NCP382HMN10AATXG; Introduction Date: October 01, 2008 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272139-TPS2064DRBR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN15AATXG; NCP382HMN10AATXG; Introduction Date: October 01, 2008 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBR
TPS2064DRBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBR TPS2064DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1272139-TPS2064DRBR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 105°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2064 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN15AATXG; NCP382HMN10AATXG; Introduction Date: October 01, 2008 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272139-TPS2064DRBR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 105°C (TJ)
Features: Status Flag
Package: 8-VDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2064
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): NCP382HMN20AATXG; NCP382HMN15AATXG; NCP382HMN10AATXG;
Introduction Date: October 01, 2008
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2064DRBR
PMIC - Power Distribution Switches, Load Drivers TPS2064DRBR
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2064DRBR TPS2064DRBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064DRBR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details