Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064CDGN TPS2064CDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 937263-TPS2064CDGN Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2064 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-29888-5, -296-29888-5-ND, -TPS2064CDGN-NDR, 296-29888-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937263-TPS2064CDGN Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2064 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-29888-5, -296-29888-5-ND, -TPS2064CDGN-NDR, 296-29888-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064CDGN
TPS2064CDGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064CDGN TPS2064CDGN
Manufacturer: Texas Instruments Win Source Part Number: 937263-TPS2064CDGN Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2064 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-29888-5, -296-29888-5-ND, -TPS2064CDGN-NDR, 296-29888-5

Manufacturer: Texas Instruments
Win Source Part Number: 937263-TPS2064CDGN
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS2064
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-29888-5, -296-29888-5-ND, -TPS2064CDGN-NDR, 296-29888-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2064CDGN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2064CDGN
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details