Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062DR-1 TPS2062DR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 104598-TPS2062DR-1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 104598-TPS2062DR-1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062DR-1
TPS2062DR-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062DR-1 TPS2062DR-1
Manufacturer: Texas Instruments Win Source Part Number: 104598-TPS2062DR-1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104598-TPS2062DR-1
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2062DR-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2062DR-1
PMIC - Power Distribution Switches, Load Drivers TPS2062DR-1
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2062DR-1 TPS2062DR-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062DR-1 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1544550-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers