Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBT-2 TPS2062CDRBT-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 105780-TPS2062CDRBT- 2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 105780-TPS2062CDRBT- 2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBT-2
TPS2062CDRBT-2
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBT-2 TPS2062CDRBT-2
Manufacturer: Texas Instruments Win Source Part Number: 105780-TPS2062CDRBT- 2 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 105780-TPS2062CDRBT-2
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBT-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2062CDRBT-2
PMIC - Power Distribution Switches, Load Drivers TPS2062CDRBT-2
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet
Load Switch, Dual, 5.5V, 1A,act Lw, 8Son; Power Load Switch Type Texas Instruments - 29AH8075 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, Dual, 5.5V, 1A,act Lw, 8Son; Power Load Switch Type Texas Instruments
29AH8075
Load Switch, Dual, 5.5V, 1A,act Lw, 8Son; Power Load Switch Type Texas Instruments 29AH8075
LOAD SWITCH, DUAL, 5.5V, 1A,ACT LW, 8SON; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.61A; On State Resistance:0.073ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, DUAL, 5.5V, 1A,ACT LW, 8SON; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.61A; On State Resistance:0.073ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2062CDRBT-2 TPS2062CDRBT-2 29AH8075
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBT-2 PMIC - Power Distribution Switches, Load Drivers Load Switch, Dual, 5.5V, 1A,act Lw, 8Son; Power Load Switch Type Texas Instruments
Voltage 4.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details