Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBR-2 TPS2062CDRBR-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 900691-TPS2062CDRBR- 2 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2062 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900691-TPS2062CDRBR- 2 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2062 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBR-2
TPS2062CDRBR-2
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBR-2 TPS2062CDRBR-2
Manufacturer: Texas Instruments Win Source Part Number: 900691-TPS2062CDRBR- 2 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2062 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900691-TPS2062CDRBR-2
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS2062
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBR-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2062CDRBR-2
PMIC - Power Distribution Switches, Load Drivers TPS2062CDRBR-2
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2062CDRBR-2 TPS2062CDRBR-2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2062CDRBR-2 PMIC - Power Distribution Switches, Load Drivers
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details