SWITCH, DUAL, ACTIVE LOW, 1A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.61A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 29AH8074 |
| Product Name | Switch, Dual, Active Low, 1A, 8Msop; Power Load Switch Type Texas Instruments |
| Voltage | 5V |